Vishay Intertechnology, Inc. RES 8.2K OHM 1/2W 1% AXIAL CMF558K2000FERE

Description
RES 8.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2K OHM 1/2W 1% AXIAL - CMF558K2000FERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 1/2W 1% AXIAL
CMF558K2000FERE
RES 8.2K OHM 1/2W 1% AXIAL CMF558K2000FERE
RES 8.2Kohm 1/2W 1% AXIAL

RES 8.2Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K2000FERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K2000FERE-ND
Through Hole Resistors CMF558K2000FERE-ND
8.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF558K2000FERE CMF558K2000FERE-ND
Product Name RES 8.2K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details