Vishay Intertechnology, Inc. RES 8.19K OHM 1/2W 0.1% AXIAL CMF558K1900BEEK

Description
RES 8.19Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 8.19Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.19K OHM 1/2W 0.1% AXIAL - CMF558K1900BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.19K OHM 1/2W 0.1% AXIAL
CMF558K1900BEEK
RES 8.19K OHM 1/2W 0.1% AXIAL CMF558K1900BEEK
RES 8.19Kohm 1/2W 0.1% AXIAL

RES 8.19Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K1900BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K1900BEEK-ND
Through Hole Resistors CMF558K1900BEEK-ND
8.19 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.19 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 8.19K .1% T-9 Ek E3 Vishay - 69P1365 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.19K .1% T-9 Ek E3 Vishay
69P1365
Cmf-55 8.19K .1% T-9 Ek E3 Vishay 69P1365
CMF-55 8.19K .1% T-9 EK e3

CMF-55 8.19K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K1900BEEK CMF558K1900BEEK-ND 69P1365
Product Name RES 8.19K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 8.19K .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8190 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details