Vishay Intertechnology, Inc. Through Hole Resistors CMF558K1900BEBF

Description
8.19 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.19 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF558K1900BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K1900BEBF-ND
Through Hole Resistors CMF558K1900BEBF-ND
8.19 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.19 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF558K1900BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF558K1900BEBF
Metal Film Resistors - CMF558K1900BEBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 8.19 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C8171 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 8.19 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C8171
Cmf55, 8.19 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C8171
CMF55, 8.19 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 8.19 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K1900BEBF-ND CMF558K1900BEBF 41C8171
Product Name Through Hole Resistors Metal Film Resistors - Cmf55, 8.19 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details