Vishay Intertechnology, Inc. RES 8.16K OHM 1/2W .1% AXIAL CMF558K1600BHEB

Description
RES 8.16Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 8.16Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.16K OHM 1/2W .1% AXIAL - CMF558K1600BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.16K OHM 1/2W .1% AXIAL
CMF558K1600BHEB
RES 8.16K OHM 1/2W .1% AXIAL CMF558K1600BHEB
RES 8.16Kohm 1/2W .1% AXIAL

RES 8.16Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K1600BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K1600BHEB-ND
Through Hole Resistors CMF558K1600BHEB-ND
8.16 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.16 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 8.16K .1% T-2 Eb E3 Vishay - 69P1361 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.16K .1% T-2 Eb E3 Vishay
69P1361
Cmf-55 8.16K .1% T-2 Eb E3 Vishay 69P1361
CMF-55 8.16K .1% T-2 EB e3

CMF-55 8.16K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K1600BHEB CMF558K1600BHEB-ND 69P1361
Product Name RES 8.16K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 8.16K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8160 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details