Vishay Intertechnology, Inc. RES 8.16K OHM 1/2W .1% AXIAL CMF558K1600BEEB

Description
RES 8.16Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 8.16Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.16K OHM 1/2W .1% AXIAL - CMF558K1600BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.16K OHM 1/2W .1% AXIAL
CMF558K1600BEEB
RES 8.16K OHM 1/2W .1% AXIAL CMF558K1600BEEB
RES 8.16Kohm 1/2W .1% AXIAL

RES 8.16Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K1600BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K1600BEEB-ND
Through Hole Resistors CMF558K1600BEEB-ND
8.16 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.16 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 8.16K .1% T-9 Eb E3 Vishay - 69P1358 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.16K .1% T-9 Eb E3 Vishay
69P1358
Cmf-55 8.16K .1% T-9 Eb E3 Vishay 69P1358
CMF-55 8.16K .1% T-9 EB e3

CMF-55 8.16K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K1600BEEB CMF558K1600BEEB-ND 69P1358
Product Name RES 8.16K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 8.16K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8160 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 4756369 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details