Vishay Intertechnology, Inc. RES 8.16K OHM 1/2W .1% AXIAL CMF558K1600BEBF

Description
RES 8.16Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 8.16Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.16K OHM 1/2W .1% AXIAL - CMF558K1600BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.16K OHM 1/2W .1% AXIAL
CMF558K1600BEBF
RES 8.16K OHM 1/2W .1% AXIAL CMF558K1600BEBF
RES 8.16Kohm 1/2W .1% AXIAL

RES 8.16Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K1600BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K1600BEBF-ND
Through Hole Resistors CMF558K1600BEBF-ND
8.16 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.16 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,81.6Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 94B9237 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,81.6Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
94B9237
Resistor,metal Film,81.6Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 94B9237
Resistor,Metal Film,81.6KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,81.6KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K1600BEBF CMF558K1600BEBF-ND 94B9237
Product Name RES 8.16K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,81.6Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8160 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details