Vishay Precision Group Cmf-55-70 8.06K 1% T-1 Re5 Vishay CMF558K0600FKWF70

Description
CMF-55-70 8.06K 1% T-1 RE5
Description
CMF-55-70 8.06K 1% T-1 RE5

Suppliers

Company
Product
Description
Supplier Links
Cmf-55-70 8.06K 1% T-1 Re5 Vishay - 69P1357 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 8.06K 1% T-1 Re5 Vishay
69P1357
Cmf-55-70 8.06K 1% T-1 Re5 Vishay 69P1357
CMF-55-70 8.06K 1% T-1 RE5

CMF-55-70 8.06K 1% T-1 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69P1357
Product Name Cmf-55-70 8.06K 1% T-1 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details