Vishay Intertechnology, Inc. Through Hole Resistors CMF558K0600FKRE70

Description
8.06 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.06 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF558K0600FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K0600FKRE70-ND
Through Hole Resistors CMF558K0600FKRE70-ND
8.06 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.06 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 8.06K OHM 1/2W 1% AXIAL - CMF558K0600FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06K OHM 1/2W 1% AXIAL
CMF558K0600FKRE70
RES 8.06K OHM 1/2W 1% AXIAL CMF558K0600FKRE70
RES 8.06Kohm 1/2W 1% AXIAL

RES 8.06Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 8.06K 1% T-1 R36 Vishay - 69P1352 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 8.06K 1% T-1 R36 Vishay
69P1352
Cmf-55-70 8.06K 1% T-1 R36 Vishay 69P1352
CMF-55-70 8.06K 1% T-1 R36

CMF-55-70 8.06K 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K0600FKRE70-ND CMF558K0600FKRE70 69P1352
Product Name Through Hole Resistors RES 8.06K OHM 1/2W 1% AXIAL Cmf-55-70 8.06K 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756606 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details