Vishay Intertechnology, Inc. RES 8.06K OHM 1/2W 1% AXIAL CMF558K0600FHRE

Description
RES 8.06Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.06Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06K OHM 1/2W 1% AXIAL - CMF558K0600FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06K OHM 1/2W 1% AXIAL
CMF558K0600FHRE
RES 8.06K OHM 1/2W 1% AXIAL CMF558K0600FHRE
RES 8.06Kohm 1/2W 1% AXIAL

RES 8.06Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K0600FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K0600FHRE-ND
Through Hole Resistors CMF558K0600FHRE-ND
8.06 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.06 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 8.06K 1% T-2 R36 Vishay - 69P1349 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.06K 1% T-2 R36 Vishay
69P1349
Cmf-55 8.06K 1% T-2 R36 Vishay 69P1349
CMF-55 8.06K 1% T-2 R36

CMF-55 8.06K 1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K0600FHRE CMF558K0600FHRE-ND 69P1349
Product Name RES 8.06K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 8.06K 1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8060 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details