Vishay Intertechnology, Inc. RES 8.06K OHM 1/2W 1% AXIAL CMF558K0600FHEK

Description
RES 8.06Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.06Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06K OHM 1/2W 1% AXIAL - CMF558K0600FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06K OHM 1/2W 1% AXIAL
CMF558K0600FHEK
RES 8.06K OHM 1/2W 1% AXIAL CMF558K0600FHEK
RES 8.06Kohm 1/2W 1% AXIAL

RES 8.06Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K0600FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K0600FHEK-ND
Through Hole Resistors CMF558K0600FHEK-ND
8.06 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.06 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 8.06K 1% T-2 Ek E3 Vishay - 69P1348 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.06K 1% T-2 Ek E3 Vishay
69P1348
Cmf-55 8.06K 1% T-2 Ek E3 Vishay 69P1348
CMF-55 8.06K 1% T-2 EK e3

CMF-55 8.06K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K0600FHEK CMF558K0600FHEK-ND 69P1348
Product Name RES 8.06K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 8.06K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8060 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details