Vishay Intertechnology, Inc. RES 8.06K OHM 1/2W 1% AXIAL CMF558K0600FHEB

Description
RES 8.06Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.06Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06K OHM 1/2W 1% AXIAL - CMF558K0600FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06K OHM 1/2W 1% AXIAL
CMF558K0600FHEB
RES 8.06K OHM 1/2W 1% AXIAL CMF558K0600FHEB
RES 8.06Kohm 1/2W 1% AXIAL

RES 8.06Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF8.06KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF8.06KHFTR-ND
Through Hole Resistors CMF8.06KHFTR-ND
8.06 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.06 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF8.06KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF8.06KHFCT-ND
Through Hole Resistors CMF8.06KHFCT-ND
8.06 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.06 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF558K0600FHEB CMF8.06KHFTR-ND
Product Name RES 8.06K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8060 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614350-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers