Vishay Intertechnology, Inc. RES 8.06K OHM 1/2W .5% AXIAL CMF558K0600DHRE

Description
RES 8.06Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 8.06Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06K OHM 1/2W .5% AXIAL - CMF558K0600DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06K OHM 1/2W .5% AXIAL
CMF558K0600DHRE
RES 8.06K OHM 1/2W .5% AXIAL CMF558K0600DHRE
RES 8.06Kohm 1/2W .5% AXIAL

RES 8.06Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K0600DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K0600DHRE-ND
Through Hole Resistors CMF558K0600DHRE-ND
8.06 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.06 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,8.06Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C8154 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,8.06Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C8154
Resistor,metal Film,8.06Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C8154
Resistor,Metal Film,8.06KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,8.06KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K0600DHRE CMF558K0600DHRE-ND 41C8154
Product Name RES 8.06K OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,8.06Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8060 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers