Vishay Intertechnology, Inc. Through Hole Resistors CMF558K0600DEBF

Description
8.06 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.06 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF558K0600DEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K0600DEBF-ND
Through Hole Resistors CMF558K0600DEBF-ND
8.06 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.06 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 8.06K OHM 1/2W .5% AXIAL - CMF558K0600DEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06K OHM 1/2W .5% AXIAL
CMF558K0600DEBF
RES 8.06K OHM 1/2W .5% AXIAL CMF558K0600DEBF
RES 8.06Kohm 1/2W .5% AXIAL

RES 8.06Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 8.06K .5% T-9 B14 Vishay - 69P1343 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.06K .5% T-9 B14 Vishay
69P1343
Cmf-55 8.06K .5% T-9 B14 Vishay 69P1343
CMF-55 8.06K .5% T-9 B14

CMF-55 8.06K .5% T-9 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K0600DEBF-ND CMF558K0600DEBF 69P1343
Product Name Through Hole Resistors RES 8.06K OHM 1/2W .5% AXIAL Cmf-55 8.06K .5% T-9 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CVTPR472JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details