Vishay Intertechnology, Inc. RES 8.06K OHM 1/2W .1% AXIAL CMF558K0600BERE70

Description
RES 8.06Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 8.06Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06K OHM 1/2W .1% AXIAL - CMF558K0600BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06K OHM 1/2W .1% AXIAL
CMF558K0600BERE70
RES 8.06K OHM 1/2W .1% AXIAL CMF558K0600BERE70
RES 8.06Kohm 1/2W .1% AXIAL

RES 8.06Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K0600BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K0600BERE70-ND
Through Hole Resistors CMF558K0600BERE70-ND
8.06 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.06 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 8.06K .1% T-9 R36 Vishay - 69P1339 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 8.06K .1% T-9 R36 Vishay
69P1339
Cmf-55-70 8.06K .1% T-9 R36 Vishay 69P1339
CMF-55-70 8.06K .1% T-9 R36

CMF-55-70 8.06K .1% T-9 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K0600BERE70 CMF558K0600BERE70-ND 69P1339
Product Name RES 8.06K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 8.06K .1% T-9 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8060 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details