Vishay Intertechnology, Inc. RES 8.06K OHM 1/2W 0.1% AXIAL CMF558K0600BEBF

Description
RES 8.06Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 8.06Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06K OHM 1/2W 0.1% AXIAL - CMF558K0600BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06K OHM 1/2W 0.1% AXIAL
CMF558K0600BEBF
RES 8.06K OHM 1/2W 0.1% AXIAL CMF558K0600BEBF
RES 8.06Kohm 1/2W 0.1% AXIAL

RES 8.06Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K0600BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K0600BEBF-ND
Through Hole Resistors CMF558K0600BEBF-ND
8.06 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.06 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,80.6Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C8142 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,80.6Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C8142
Resistor,metal Film,80.6Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C8142
Resistor,Metal Film,80.6KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,80.6KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K0600BEBF CMF558K0600BEBF-ND 41C8142
Product Name RES 8.06K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,80.6Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8060 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details