Vishay Precision Group Metal Film Resistors - CMF558K0000FHR7

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF558K0000FHR7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF558K0000FHR7
Metal Film Resistors - CMF558K0000FHR7
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 8 Kohm, +/1 Percent, 50 Ppm Vishay - 41C8139 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 8 Kohm, +/1 Percent, 50 Ppm Vishay
41C8139
Cmf55, 8 Kohm, +/1 Percent, 50 Ppm Vishay 41C8139
CMF55, 8 kOhm, +/- 1 Percent, 50 ppm

CMF55, 8 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF558K0000FHR7 41C8139
Product Name Metal Film Resistors - Cmf55, 8 Kohm, +/1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details