Vishay Intertechnology, Inc. RES 8K OHM 1/2W 1% AXIAL CMF558K0000FHEB

Description
RES 8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8K OHM 1/2W 1% AXIAL - CMF558K0000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8K OHM 1/2W 1% AXIAL
CMF558K0000FHEB
RES 8K OHM 1/2W 1% AXIAL CMF558K0000FHEB
RES 8Kohm 1/2W 1% AXIAL

RES 8Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K0000FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K0000FHEB-ND
Through Hole Resistors CMF558K0000FHEB-ND
8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 8K 1% T-2 Eb E3 Vishay - 69P1333 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8K 1% T-2 Eb E3 Vishay
69P1333
Cmf-55 8K 1% T-2 Eb E3 Vishay 69P1333
CMF-55 8K 1% T-2 EB e3

CMF-55 8K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K0000FHEB CMF558K0000FHEB-ND 69P1333
Product Name RES 8K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 8K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details