Vishay Intertechnology, Inc. Through Hole Resistors CMF558K0000DHRE

Description
8 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF558K0000DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K0000DHRE-ND
Through Hole Resistors CMF558K0000DHRE-ND
8 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF558K0000DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF558K0000DHRE
Metal Film Resistors - CMF558K0000DHRE
Metal Film Resistors - Through Hole CMF-55 8K .5% T-2 R36

Metal Film Resistors - Through Hole CMF-55 8K .5% T-2 R36

Supplier's Site
Cmf-55 8K .5% T-2 R36 Vishay - 69P1332 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8K .5% T-2 R36 Vishay
69P1332
Cmf-55 8K .5% T-2 R36 Vishay 69P1332
CMF-55 8K .5% T-2 R36

CMF-55 8K .5% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K0000DHRE-ND CMF558K0000DHRE 69P1332
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 8K .5% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details