Vishay Intertechnology, Inc. Metal Film Resistors - CMF558K0000DHEB

Description
Metal Film Resistors - Through Hole CMF-55 8K .5% T-2 EB e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 8K .5% T-2 EB e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF558K0000DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF558K0000DHEB
Metal Film Resistors - CMF558K0000DHEB
Metal Film Resistors - Through Hole CMF-55 8K .5% T-2 EB e3

Metal Film Resistors - Through Hole CMF-55 8K .5% T-2 EB e3

Supplier's Site
Through Hole Resistors - CMF558K0000DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K0000DHEB-ND
Through Hole Resistors CMF558K0000DHEB-ND
8 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF558K0000DHEB CMF558K0000DHEB-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details