Vishay Intertechnology, Inc. RES 8K OHM 1/2W 0.25% AXIAL CMF558K0000CEEA

Description
RES 8Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 8Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8K OHM 1/2W 0.25% AXIAL - CMF558K0000CEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8K OHM 1/2W 0.25% AXIAL
CMF558K0000CEEA
RES 8K OHM 1/2W 0.25% AXIAL CMF558K0000CEEA
RES 8Kohm 1/2W 0.25% AXIAL

RES 8Kohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K0000CEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K0000CEEA-ND
Through Hole Resistors CMF558K0000CEEA-ND
8 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 8K .25% T-9 Ea E3 Vishay - 69P1331 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8K .25% T-9 Ea E3 Vishay
69P1331
Cmf-55 8K .25% T-9 Ea E3 Vishay 69P1331
CMF-55 8K .25% T-9 EA e3

CMF-55 8K .25% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K0000CEEA CMF558K0000CEEA-ND 69P1331
Product Name RES 8K OHM 1/2W 0.25% AXIAL Through Hole Resistors Cmf-55 8K .25% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614354-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers