Vishay Intertechnology, Inc. RES 8K OHM 1/2W 0.1% AXIAL CMF558K0000BHBF

Description
RES 8Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 8Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8K OHM 1/2W 0.1% AXIAL - CMF558K0000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8K OHM 1/2W 0.1% AXIAL
CMF558K0000BHBF
RES 8K OHM 1/2W 0.1% AXIAL CMF558K0000BHBF
RES 8Kohm 1/2W 0.1% AXIAL

RES 8Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K0000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K0000BHBF-ND
Through Hole Resistors CMF558K0000BHBF-ND
8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors, Industrial, Cmf-55 8K .1% T-2 B14 Vishay - 31M9392 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistors, Industrial, Cmf-55 8K .1% T-2 B14 Vishay
31M9392
Metal Film Resistors, Industrial, Cmf-55 8K .1% T-2 B14 Vishay 31M9392
METAL FILM RESISTORS, INDUSTRIAL, CMF-55 8K .1% T-2 B14

METAL FILM RESISTORS, INDUSTRIAL, CMF-55 8K .1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K0000BHBF CMF558K0000BHBF-ND 31M9392
Product Name RES 8K OHM 1/2W 0.1% AXIAL Through Hole Resistors Metal Film Resistors, Industrial, Cmf-55 8K .1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details