Vishay Intertechnology, Inc. RES 8K OHM 1/2W 0.1% AXIAL CMF558K0000BER6

Description
RES 8Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 8Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8K OHM 1/2W 0.1% AXIAL - CMF558K0000BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8K OHM 1/2W 0.1% AXIAL
CMF558K0000BER6
RES 8K OHM 1/2W 0.1% AXIAL CMF558K0000BER6
RES 8Kohm 1/2W 0.1% AXIAL

RES 8Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K0000BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K0000BER6-ND
Through Hole Resistors CMF558K0000BER6-ND
8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 8K .1% T-9 Re6 Vishay - 69P1330 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8K .1% T-9 Re6 Vishay
69P1330
Cmf-55 8K .1% T-9 Re6 Vishay 69P1330
CMF-55 8K .1% T-9 RE6

CMF-55 8K .1% T-9 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K0000BER6 CMF558K0000BER6-ND 69P1330
Product Name RES 8K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 8K .1% T-9 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details