Vishay Intertechnology, Inc. RES 8K OHM 1/2W 0.1% AXIAL CMF558K0000BEEA

Description
RES 8Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 8Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8K OHM 1/2W 0.1% AXIAL - CMF558K0000BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8K OHM 1/2W 0.1% AXIAL
CMF558K0000BEEA
RES 8K OHM 1/2W 0.1% AXIAL CMF558K0000BEEA
RES 8Kohm 1/2W 0.1% AXIAL

RES 8Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K0000BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K0000BEEA-ND
Through Hole Resistors CMF558K0000BEEA-ND
8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF558K0000BEEA CMF558K0000BEEA-ND
Product Name RES 8K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CVTPR472JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers