Vishay Intertechnology, Inc. RES 89.8 OHM 1/2W .5% AXIAL CMF5589R800DHEK

Description
RES 89.8ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 89.8ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 89.8 OHM 1/2W .5% AXIAL - CMF5589R800DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 89.8 OHM 1/2W .5% AXIAL
CMF5589R800DHEK
RES 89.8 OHM 1/2W .5% AXIAL CMF5589R800DHEK
RES 89.8ohm 1/2W .5% AXIAL

RES 89.8ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5589R800DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5589R800DHEK-ND
Through Hole Resistors CMF5589R800DHEK-ND
89.8 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

89.8 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 89.8 .5% T-2 Ek E3 Vishay - 69P1993 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 89.8 .5% T-2 Ek E3 Vishay
69P1993
Cmf-55 89.8 .5% T-2 Ek E3 Vishay 69P1993
CMF-55 89.8 .5% T-2 EK e3

CMF-55 89.8 .5% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5589R800DHEK CMF5589R800DHEK-ND 69P1993
Product Name RES 89.8 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 89.8 .5% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 89.8 ohms 89.8 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details