Vishay Intertechnology, Inc. Through Hole Resistors CMF5589R800DHBF

Description
89.8 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
89.8 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5589R800DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5589R800DHBF-ND
Through Hole Resistors CMF5589R800DHBF-ND
89.8 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

89.8 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 89.8 OHM 1/2W .5% AXIAL - CMF5589R800DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 89.8 OHM 1/2W .5% AXIAL
CMF5589R800DHBF
RES 89.8 OHM 1/2W .5% AXIAL CMF5589R800DHBF
RES 89.8ohm 1/2W .5% AXIAL

RES 89.8ohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 89.8 .5% T-2 B14 Vishay - 69P1992 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 89.8 .5% T-2 B14 Vishay
69P1992
Cmf-55 89.8 .5% T-2 B14 Vishay 69P1992
CMF-55 89.8 .5% T-2 B14

CMF-55 89.8 .5% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5589R800DHBF-ND CMF5589R800DHBF 69P1992
Product Name Through Hole Resistors RES 89.8 OHM 1/2W .5% AXIAL Cmf-55 89.8 .5% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 89.8 ohms 89.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details