Vishay Intertechnology, Inc. RES 89.8 OHM 1/2W .1% AXIAL CMF5589R800BERE

Description
RES 89.8ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 89.8ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 89.8 OHM 1/2W .1% AXIAL - CMF5589R800BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 89.8 OHM 1/2W .1% AXIAL
CMF5589R800BERE
RES 89.8 OHM 1/2W .1% AXIAL CMF5589R800BERE
RES 89.8ohm 1/2W .1% AXIAL

RES 89.8ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5589R800BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5589R800BERE-ND
Through Hole Resistors CMF5589R800BERE-ND
89.8 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

89.8 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5589R800BERE CMF5589R800BERE-ND
Product Name RES 89.8 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 89.8 ohms 89.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details