Vishay Intertechnology, Inc. RES 89.8K OHM 1/2W .1% AXIAL CMF5589K800BHR6

Description
RES 89.8Kohm 1/2W .1% AXIAL
Request a Quote
Description
RES 89.8Kohm 1/2W .1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 89.8K OHM 1/2W .1% AXIAL - CMF5589K800BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 89.8K OHM 1/2W .1% AXIAL
CMF5589K800BHR6
RES 89.8K OHM 1/2W .1% AXIAL CMF5589K800BHR6
RES 89.8Kohm 1/2W .1% AXIAL

RES 89.8Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,898Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C8720 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,898Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C8720
Resistor,metal Film,898Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C8720
Resistor,Metal Film,898KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,898KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5589K800BHR6 41C8720
Product Name RES 89.8K OHM 1/2W .1% AXIAL Resistor,metal Film,898Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads
Resistance Range 89800 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers