Vishay Intertechnology, Inc. Through Hole Resistors CMF5589K800BHEA

Description
89.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
89.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5589K800BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5589K800BHEA-ND
Through Hole Resistors CMF5589K800BHEA-ND
89.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

89.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 89.8K OHM 1/2W .1% AXIAL - CMF5589K800BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 89.8K OHM 1/2W .1% AXIAL
CMF5589K800BHEA
RES 89.8K OHM 1/2W .1% AXIAL CMF5589K800BHEA
RES 89.8Kohm 1/2W .1% AXIAL

RES 89.8Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 89.8K .1% T-2 Ea E3 Vishay - 69P1986 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 89.8K .1% T-2 Ea E3 Vishay
69P1986
Cmf-55 89.8K .1% T-2 Ea E3 Vishay 69P1986
CMF-55 89.8K .1% T-2 EA e3

CMF-55 89.8K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5589K800BHEA-ND CMF5589K800BHEA 69P1986
Product Name Through Hole Resistors RES 89.8K OHM 1/2W .1% AXIAL Cmf-55 89.8K .1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details