Vishay Intertechnology, Inc. RES 898 OHM 1/2W .5% AXIAL CMF55898R00DHEA

Description
RES 898ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 898ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 898 OHM 1/2W .5% AXIAL - CMF55898R00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 898 OHM 1/2W .5% AXIAL
CMF55898R00DHEA
RES 898 OHM 1/2W .5% AXIAL CMF55898R00DHEA
RES 898ohm 1/2W .5% AXIAL

RES 898ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55898R00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55898R00DHEA-ND
Through Hole Resistors CMF55898R00DHEA-ND
898 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

898 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 898 .5% T-2 Ea E3 Vishay - 69P2002 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 898 .5% T-2 Ea E3 Vishay
69P2002
Cmf-55 898 .5% T-2 Ea E3 Vishay 69P2002
CMF-55 898 .5% T-2 EA e3

CMF-55 898 .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55898R00DHEA CMF55898R00DHEA-ND 69P2002
Product Name RES 898 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 898 .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 898 ohms 898 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614973-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers