Vishay Intertechnology, Inc. Through Hole Resistors CMF55898R00BHR6

Description
898 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
898 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55898R00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55898R00BHR6-ND
Through Hole Resistors CMF55898R00BHR6-ND
898 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

898 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55898R00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55898R00BHR6
Metal Film Resistors - CMF55898R00BHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,898Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C8738 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,898Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C8738
Resistor,metal Film,898Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C8738
Resistor,Metal Film,898Ohms,250WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,898Ohms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55898R00BHR6-ND CMF55898R00BHR6 41C8738
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,898Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 898 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details