Vishay Intertechnology, Inc. Through Hole Resistors CMF55898R00BHEB

Description
898 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
898 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55898R00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55898R00BHEB-ND
Through Hole Resistors CMF55898R00BHEB-ND
898 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

898 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 898 OHM 1/2W .1% AXIAL - CMF55898R00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 898 OHM 1/2W .1% AXIAL
CMF55898R00BHEB
RES 898 OHM 1/2W .1% AXIAL CMF55898R00BHEB
RES 898ohm 1/2W .1% AXIAL

RES 898ohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 898 .1% T-2 Eb E3 Vishay - 69P2000 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 898 .1% T-2 Eb E3 Vishay
69P2000
Cmf-55 898 .1% T-2 Eb E3 Vishay 69P2000
CMF-55 898 .1% T-2 EB e3

CMF-55 898 .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55898R00BHEB-ND CMF55898R00BHEB 69P2000
Product Name Through Hole Resistors RES 898 OHM 1/2W .1% AXIAL Cmf-55 898 .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 898 ohms 898 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers