Vishay Intertechnology, Inc. Through Hole Resistors CMF55898R00BHEA

Description
898 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
898 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55898R00BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55898R00BHEA-ND
Through Hole Resistors CMF55898R00BHEA-ND
898 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

898 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 898 OHM 1/2W .1% AXIAL - CMF55898R00BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 898 OHM 1/2W .1% AXIAL
CMF55898R00BHEA
RES 898 OHM 1/2W .1% AXIAL CMF55898R00BHEA
RES 898ohm 1/2W .1% AXIAL

RES 898ohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 898 .1% T-2 Ea E3 Vishay - 69P1999 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 898 .1% T-2 Ea E3 Vishay
69P1999
Cmf-55 898 .1% T-2 Ea E3 Vishay 69P1999
CMF-55 898 .1% T-2 EA e3

CMF-55 898 .1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55898R00BHEA-ND CMF55898R00BHEA 69P1999
Product Name Through Hole Resistors RES 898 OHM 1/2W .1% AXIAL Cmf-55 898 .1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 898 ohms 898 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/4C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details