Vishay Intertechnology, Inc. RES 898 OHM 1/2W .1% AXIAL CMF55898R00BHBF

Description
RES 898ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 898ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 898 OHM 1/2W .1% AXIAL - CMF55898R00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 898 OHM 1/2W .1% AXIAL
CMF55898R00BHBF
RES 898 OHM 1/2W .1% AXIAL CMF55898R00BHBF
RES 898ohm 1/2W .1% AXIAL

RES 898ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55898R00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55898R00BHBF-ND
Through Hole Resistors CMF55898R00BHBF-ND
898 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

898 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,898Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C8736 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,898Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C8736
Resistor,metal Film,898Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C8736
Resistor,Metal Film,898Ohms,250WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,898Ohms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55898R00BHBF CMF55898R00BHBF-ND 41C8736
Product Name RES 898 OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,898Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 898 ohms 898 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
TE Connectivity
Specs
Configuration Single Resistor
View Details