Vishay Intertechnology, Inc. RES 898K OHM 1/2W .1% AXIAL CMF55898K00BHEA

Description
RES 898Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 898Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 898K OHM 1/2W .1% AXIAL - CMF55898K00BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 898K OHM 1/2W .1% AXIAL
CMF55898K00BHEA
RES 898K OHM 1/2W .1% AXIAL CMF55898K00BHEA
RES 898Kohm 1/2W .1% AXIAL

RES 898Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55898K00BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55898K00BHEA-ND
Through Hole Resistors CMF55898K00BHEA-ND
898 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

898 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 898K .1% T-2 Ea E3 Vishay - 69P1996 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 898K .1% T-2 Ea E3 Vishay
69P1996
Cmf-55 898K .1% T-2 Ea E3 Vishay 69P1996
CMF-55 898K .1% T-2 EA e3

CMF-55 898K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55898K00BHEA CMF55898K00BHEA-ND 69P1996
Product Name RES 898K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 898K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 898000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers