Vishay Intertechnology, Inc. RES 898K OHM 1/2W .1% AXIAL CMF55898K00BER6

Description
RES 898Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 898Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 898K OHM 1/2W .1% AXIAL - CMF55898K00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 898K OHM 1/2W .1% AXIAL
CMF55898K00BER6
RES 898K OHM 1/2W .1% AXIAL CMF55898K00BER6
RES 898Kohm 1/2W .1% AXIAL

RES 898Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55898K00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55898K00BER6-ND
Through Hole Resistors CMF55898K00BER6-ND
898 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

898 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,898Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C8727 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,898Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C8727
Resistor,metal Film,898Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C8727
Resistor,Metal Film,898KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,898KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55898K00BER6 CMF55898K00BER6-ND 41C8727
Product Name RES 898K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,898Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 898000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details