Vishay Intertechnology, Inc. RES 88.7 OHM 1/2W 1% AXIAL CMF5588R700FKR670

Description
RES 88.7ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 88.7ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.7 OHM 1/2W 1% AXIAL - CMF5588R700FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7 OHM 1/2W 1% AXIAL
CMF5588R700FKR670
RES 88.7 OHM 1/2W 1% AXIAL CMF5588R700FKR670
RES 88.7ohm 1/2W 1% AXIAL

RES 88.7ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5588R700FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5588R700FKR670-ND
Through Hole Resistors CMF5588R700FKR670-ND
88.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

88.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 88.7 1% T-1 Re6 Vishay - 69P1957 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 88.7 1% T-1 Re6 Vishay
69P1957
Cmf-55-70 88.7 1% T-1 Re6 Vishay 69P1957
CMF-55-70 88.7 1% T-1 RE6

CMF-55-70 88.7 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5588R700FKR670 CMF5588R700FKR670-ND 69P1957
Product Name RES 88.7 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 88.7 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 88.7 ohms 88.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details