Vishay Intertechnology, Inc. Through Hole Resistors CMF5588R700FKEA70

Description
88.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
88.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5588R700FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5588R700FKEA70-ND
Through Hole Resistors CMF5588R700FKEA70-ND
88.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

88.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 88.7 OHM 1/2W 1% AXIAL - CMF5588R700FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7 OHM 1/2W 1% AXIAL
CMF5588R700FKEA70
RES 88.7 OHM 1/2W 1% AXIAL CMF5588R700FKEA70
RES 88.7ohm 1/2W 1% AXIAL

RES 88.7ohm 1/2W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF5588R700FKEA70-ND CMF5588R700FKEA70
Product Name Through Hole Resistors RES 88.7 OHM 1/2W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 88.7 ohms 88.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details