Vishay Intertechnology, Inc. Through Hole Resistors CMF5588R700FHEK70

Description
88.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
88.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5588R700FHEK70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5588R700FHEK70-ND
Through Hole Resistors CMF5588R700FHEK70-ND
88.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

88.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 88.7 OHM 1/2W 1% AXIAL - CMF5588R700FHEK70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7 OHM 1/2W 1% AXIAL
CMF5588R700FHEK70
RES 88.7 OHM 1/2W 1% AXIAL CMF5588R700FHEK70
RES 88.7ohm 1/2W 1% AXIAL

RES 88.7ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 88.7 1% T-2 Ek E3 Vishay - 69P1952 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 88.7 1% T-2 Ek E3 Vishay
69P1952
Cmf-55-70 88.7 1% T-2 Ek E3 Vishay 69P1952
CMF-55-70 88.7 1% T-2 EK e3

CMF-55-70 88.7 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5588R700FHEK70-ND CMF5588R700FHEK70 69P1952
Product Name Through Hole Resistors RES 88.7 OHM 1/2W 1% AXIAL Cmf-55-70 88.7 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 88.7 ohms 88.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details