Vishay Intertechnology, Inc. Through Hole Resistors CMF5588R700DHBF

Description
88.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
88.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5588R700DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5588R700DHBF-ND
Through Hole Resistors CMF5588R700DHBF-ND
88.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

88.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 88.7 OHM 1/2W .5% AXIAL - CMF5588R700DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7 OHM 1/2W .5% AXIAL
CMF5588R700DHBF
RES 88.7 OHM 1/2W .5% AXIAL CMF5588R700DHBF
RES 88.7ohm 1/2W .5% AXIAL

RES 88.7ohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 88.7 .5% T-2 B14 Vishay - 69P1946 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 88.7 .5% T-2 B14 Vishay
69P1946
Cmf-55 88.7 .5% T-2 B14 Vishay 69P1946
CMF-55 88.7 .5% T-2 B14

CMF-55 88.7 .5% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5588R700DHBF-ND CMF5588R700DHBF 69P1946
Product Name Through Hole Resistors RES 88.7 OHM 1/2W .5% AXIAL Cmf-55 88.7 .5% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 88.7 ohms 88.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers
Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details