Vishay Intertechnology, Inc. Through Hole Resistors CMF5588K700FKEB

Description
88.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
88.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5588K700FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5588K700FKEB-ND
Through Hole Resistors CMF5588K700FKEB-ND
88.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

88.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 88.7K OHM 1/2W 1% AXIAL - CMF5588K700FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7K OHM 1/2W 1% AXIAL
CMF5588K700FKEB
RES 88.7K OHM 1/2W 1% AXIAL CMF5588K700FKEB
RES 88.7Kohm 1/2W 1% AXIAL

RES 88.7Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 88.7K 1% T-1 Eb E3 Vishay - 48P7230 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 88.7K 1% T-1 Eb E3 Vishay
48P7230
Cmf-55 88.7K 1% T-1 Eb E3 Vishay 48P7230
CMF-55 88.7K 1% T-1 EB e3

CMF-55 88.7K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5588K700FKEB-ND CMF5588K700FKEB 48P7230
Product Name Through Hole Resistors RES 88.7K OHM 1/2W 1% AXIAL Cmf-55 88.7K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622960-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4750 ohms
View Details
2 suppliers
Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details