Vishay Intertechnology, Inc. RES 88.7K OHM 1/2W 1% AXIAL CMF5588K700FKEA

Description
RES 88.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 88.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.7K OHM 1/2W 1% AXIAL - CMF5588K700FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7K OHM 1/2W 1% AXIAL
CMF5588K700FKEA
RES 88.7K OHM 1/2W 1% AXIAL CMF5588K700FKEA
RES 88.7Kohm 1/2W 1% AXIAL

RES 88.7Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5588K700FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5588K700FKEA-ND
Through Hole Resistors CMF5588K700FKEA-ND
88.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

88.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 88.7K 1% T-1 Ea E3 Vishay - 48P7229 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 88.7K 1% T-1 Ea E3 Vishay
48P7229
Cmf-55 88.7K 1% T-1 Ea E3 Vishay 48P7229
CMF-55 88.7K 1% T-1 EA e3

CMF-55 88.7K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5588K700FKEA CMF5588K700FKEA-ND 48P7229
Product Name RES 88.7K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 88.7K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 88700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers