Vishay Intertechnology, Inc. RES 88.7K OHM 1/2W .5% AXIAL CMF5588K700DHEB

Description
RES 88.7Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 88.7Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.7K OHM 1/2W .5% AXIAL - CMF5588K700DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7K OHM 1/2W .5% AXIAL
CMF5588K700DHEB
RES 88.7K OHM 1/2W .5% AXIAL CMF5588K700DHEB
RES 88.7Kohm 1/2W .5% AXIAL

RES 88.7Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5588K700DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5588K700DHEB-ND
Through Hole Resistors CMF5588K700DHEB-ND
88.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

88.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 88.7K .5% T-2 Eb E3 Vishay - 69P1939 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 88.7K .5% T-2 Eb E3 Vishay
69P1939
Cmf-55 88.7K .5% T-2 Eb E3 Vishay 69P1939
CMF-55 88.7K .5% T-2 EB e3

CMF-55 88.7K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5588K700DHEB CMF5588K700DHEB-ND 69P1939
Product Name RES 88.7K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 88.7K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 88700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details