Vishay Intertechnology, Inc. Through Hole Resistors CMF5588K700DHEA

Description
88.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
88.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5588K700DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5588K700DHEA-ND
Through Hole Resistors CMF5588K700DHEA-ND
88.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

88.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 88.7K OHM 1/2W .5% AXIAL - CMF5588K700DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7K OHM 1/2W .5% AXIAL
CMF5588K700DHEA
RES 88.7K OHM 1/2W .5% AXIAL CMF5588K700DHEA
RES 88.7Kohm 1/2W .5% AXIAL

RES 88.7Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 88.7K .5% T-2 Ea E3 Vishay - 69P1938 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 88.7K .5% T-2 Ea E3 Vishay
69P1938
Cmf-55 88.7K .5% T-2 Ea E3 Vishay 69P1938
CMF-55 88.7K .5% T-2 EA e3

CMF-55 88.7K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5588K700DHEA-ND CMF5588K700DHEA 69P1938
Product Name Through Hole Resistors RES 88.7K OHM 1/2W .5% AXIAL Cmf-55 88.7K .5% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers