Vishay Intertechnology, Inc. RES 88.7K OHM 1/2W .5% AXIAL CMF5588K700DHBF

Description
RES 88.7Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 88.7Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.7K OHM 1/2W .5% AXIAL - CMF5588K700DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7K OHM 1/2W .5% AXIAL
CMF5588K700DHBF
RES 88.7K OHM 1/2W .5% AXIAL CMF5588K700DHBF
RES 88.7Kohm 1/2W .5% AXIAL

RES 88.7Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5588K700DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5588K700DHBF-ND
Through Hole Resistors CMF5588K700DHBF-ND
88.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

88.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,88.7Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C8690 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,88.7Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C8690
Resistor,metal Film,88.7Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C8690
Resistor,Metal Film,88.7KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,88.7KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5588K700DHBF CMF5588K700DHBF-ND 41C8690
Product Name RES 88.7K OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,88.7Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 88700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614888-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers