Vishay Intertechnology, Inc. RES 88.7K OHM 1/2W .1% AXIAL CMF5588K700BHR6

Description
RES 88.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 88.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.7K OHM 1/2W .1% AXIAL - CMF5588K700BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7K OHM 1/2W .1% AXIAL
CMF5588K700BHR6
RES 88.7K OHM 1/2W .1% AXIAL CMF5588K700BHR6
RES 88.7Kohm 1/2W .1% AXIAL

RES 88.7Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5588K700BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5588K700BHR6-ND
Through Hole Resistors CMF5588K700BHR6-ND
88.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

88.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,887Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C8686 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,887Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C8686
Resistor,metal Film,887Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C8686
Resistor,Metal Film,887KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,887KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5588K700BHR6 CMF5588K700BHR6-ND 41C8686
Product Name RES 88.7K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,887Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 88700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details