Vishay Intertechnology, Inc. Metal Film Resistors - CMF5588K400FKR6

Description
Metal Film Resistors - Through Hole CMF-55 88.4K 1% T-1 RE6
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 88.4K 1% T-1 RE6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5588K400FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5588K400FKR6
Metal Film Resistors - CMF5588K400FKR6
Metal Film Resistors - Through Hole CMF-55 88.4K 1% T-1 RE6

Metal Film Resistors - Through Hole CMF-55 88.4K 1% T-1 RE6

Supplier's Site
Through Hole Resistors - CMF5588K400FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5588K400FKR6-ND
Through Hole Resistors CMF5588K400FKR6-ND
88.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

88.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 88.4K 1% T-1 Re6 Vishay - 69P1933 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 88.4K 1% T-1 Re6 Vishay
69P1933
Cmf-55 88.4K 1% T-1 Re6 Vishay 69P1933
CMF-55 88.4K 1% T-1 RE6

CMF-55 88.4K 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5588K400FKR6 CMF5588K400FKR6-ND 69P1933
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 88.4K 1% T-1 Re6 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details