Vishay Intertechnology, Inc. RES 88.4K OHM 1/2W 0.1% AXIAL CMF5588K400BEEB

Description
RES 88.4Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 88.4Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.4K OHM 1/2W 0.1% AXIAL - CMF5588K400BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.4K OHM 1/2W 0.1% AXIAL
CMF5588K400BEEB
RES 88.4K OHM 1/2W 0.1% AXIAL CMF5588K400BEEB
RES 88.4Kohm 1/2W 0.1% AXIAL

RES 88.4Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5588K400BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5588K400BEEB-ND
Through Hole Resistors CMF5588K400BEEB-ND
88.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

88.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5588K400BEEB CMF5588K400BEEB-ND
Product Name RES 88.4K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 88400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers