Vishay Intertechnology, Inc. Metal Film Resistors - CMF5588K200BER6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5588K200BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5588K200BER6
Metal Film Resistors - CMF5588K200BER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5588K200BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5588K200BER6-ND
Through Hole Resistors CMF5588K200BER6-ND
88.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

88.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 88.2 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C8681 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 88.2 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C8681
Cmf55, 88.2 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C8681
CMF55, 88.2 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 88.2 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5588K200BER6 CMF5588K200BER6-ND 41C8681
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 88.2 Kohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details