Vishay Intertechnology, Inc. RES 88.2K OHM 1/2W 0.1% AXIAL CMF5588K200BEEK

Description
RES 88.2Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 88.2Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.2K OHM 1/2W 0.1% AXIAL - CMF5588K200BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.2K OHM 1/2W 0.1% AXIAL
CMF5588K200BEEK
RES 88.2K OHM 1/2W 0.1% AXIAL CMF5588K200BEEK
RES 88.2Kohm 1/2W 0.1% AXIAL

RES 88.2Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5588K200BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5588K200BEEK-ND
Through Hole Resistors CMF5588K200BEEK-ND
88.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

88.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5588K200BEEK CMF5588K200BEEK-ND
Product Name RES 88.2K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 88200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614885-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms
View Details
2 suppliers