Vishay Intertechnology, Inc. Through Hole Resistors CMF55887R00FKEB

Description
RES 887 OHM 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 887 OHM 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CMF55887R00FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55887R00FKEBCT-ND
Through Hole Resistors 541-CMF55887R00FKEBCT-ND
RES 887 OHM 1/2W 1% AXIAL

RES 887 OHM 1/2W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-CMF55887R00FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55887R00FKEBTR-ND
Through Hole Resistors 541-CMF55887R00FKEBTR-ND
887 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

887 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 887 OHM 1/2W 1% AXIAL - CMF55887R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887 OHM 1/2W 1% AXIAL
CMF55887R00FKEB
RES 887 OHM 1/2W 1% AXIAL CMF55887R00FKEB
RES 887ohm 1/2W 1% AXIAL

RES 887ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 887 1% T-1 Eb E3 Vishay - 48P7233 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 887 1% T-1 Eb E3 Vishay
48P7233
Cmf-55 887 1% T-1 Eb E3 Vishay 48P7233
CMF-55 887 1% T-1 EB e3

CMF-55 887 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CMF55887R00FKEBCT-ND CMF55887R00FKEB 48P7233
Product Name Through Hole Resistors RES 887 OHM 1/2W 1% AXIAL Cmf-55 887 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 887 ohms 887 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details